Lenovo logo

Lenovo ThinkVision LT2223z computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105469
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo ThinkVision LT2223z computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision LT2223z, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black

Long summary description Lenovo ThinkVision LT2223z computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LED Black:

Lenovo ThinkVision LT2223z. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.