Lenovo logo

Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74140
Info modified on:
01 Feb 2025, 05:26:59
Short summary description Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

Lenovo IdeaPad U430 Touch, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 4 GB, 256 GB, Windows 8.1

Long summary description Lenovo IdeaPad U430 Touch Intel® Core™ i5 i5-4258U Laptop 35.6 cm (14") Touchscreen 4 GB DDR3L-SDRAM 256 GB SSD Wi-Fi 4 (802.11n) Windows 8.1 Black, Red:

Lenovo IdeaPad U430 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4258U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® Iris™ Graphics 5100. Operating system installed: Windows 8.1. Product colour: Black, Red. Weight: 1.89 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.