Lenovo Yoga Tablet 2 1050, 25.6 cm (10.1"), 1900 x 1200 pixels, 32 GB, 2 GB, Android, Platinum
Lenovo Yoga Tablet 2 1050. Display diagonal: 25.6 cm (10.1"), Display resolution: 1900 x 1200 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 619 g. Operating system installed: Android. Product colour: Platinum