Lenovo Idea Tab A3500, 17.8 cm (7"), 1280 x 800 pixels, 8 GB, 1 GB, Android, Black
Lenovo Idea Tab A3500. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1.3 GHz, Processor family: Mediatek, Processor model: MTK8121. Internal memory: 1 GB. Front camera resolution (numeric): 2 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 320 g. Operating system installed: Android. Product colour: Black