Lenovo logo

Lenovo IdeaPad Z50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131684
Info modified on:
22 Jan 2025, 05:59:33
Short summary description Lenovo IdeaPad Z50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1:

Lenovo IdeaPad Z50-70, Intel® Core™ i7, 2 GHz, 39.6 cm (15.6"), 8 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaPad Z50-70 Intel® Core™ i7 i7-4510U Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 840M Windows 8.1:

Lenovo IdeaPad Z50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4510U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4400, Discrete graphics card model: NVIDIA® GeForce® GT 840M. Operating system installed: Windows 8.1. Weight: 2.5 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.