Lenovo logo

Lenovo IdeaPad Flex 2 14 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 820M Windows 8.1 Yellow

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73356
Info modified on:
22 Jan 2025, 05:40:49
Short summary description Lenovo IdeaPad Flex 2 14 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 820M Windows 8.1 Yellow:

Lenovo IdeaPad Flex 2 14, Intel® Core™ i3, 1.9 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Flex 2 14 Intel® Core™ i3 i3-4030U Hybrid (2-in-1) 35.6 cm (14") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 820M Windows 8.1 Yellow:

Lenovo IdeaPad Flex 2 14. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Yellow

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.