Lenovo logo

Lenovo Tab S8-50LC 4G Intel Atom® LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25036
Info modified on:
25 Jul 2023, 10:14:09
Short summary description Lenovo Tab S8-50LC 4G Intel Atom® LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Tab S8-50LC, 20.3 cm (8"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black

Long summary description Lenovo Tab S8-50LC 4G Intel Atom® LTE 16 GB 20.3 cm (8") 2 GB Wi-Fi 4 (802.11n) Android Black:

Lenovo Tab S8-50LC. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 300 g. Operating system installed: Android. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.