Lenovo logo

Lenovo IdeaPad U430 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Windows 8.1 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23002
Info modified on:
23 Jan 2025, 18:34:51
Short summary description Lenovo IdeaPad U430 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Windows 8.1 Grey:

Lenovo IdeaPad U430, Intel® Core™ i5, 1.7 GHz, 35.6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad U430 Intel® Core™ i5 i5-4210U Laptop 35.6 cm (14") Touchscreen HD+ 8 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 730M Windows 8.1 Grey:

Lenovo IdeaPad U430. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4210U, Processor frequency: 1.7 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.