Lenovo Tab S8-50, 20.3 cm (8"), 1920 x 1200 pixels, 16 GB, 2 GB, Android, Black
Lenovo Tab S8-50. Display diagonal: 20.3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3745. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 300 g. Operating system installed: Android. Product colour: Black