Lenovo logo

Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59868
Info modified on:
22 Jan 2025, 06:26:12
Short summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Lenovo IdeaPad Y50-70, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 3840 x 2160 pixels, 16 GB, 256 GB

Long summary description Lenovo IdeaPad Y50-70 Intel® Core™ i7 i7-4700HQ Laptop 39.6 cm (15.6") 16 GB DDR3L-SDRAM 256 GB SSD NVIDIA® GeForce® GTX 860M Windows 8.1 Black:

Lenovo IdeaPad Y50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700HQ, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 3840 x 2160 pixels. Internal memory: 16 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 256 GB, Storage media: SSD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.