Lenovo logo

Lenovo IdeaPad Flex 2 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58495
Info modified on:
22 Jan 2025, 05:03:50
Short summary description Lenovo IdeaPad Flex 2 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo IdeaPad Flex 2, Intel® Core™ i3, 1.9 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad Flex 2 Intel® Core™ i3 i3-4030U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR3L-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® 840M Wi-Fi 4 (802.11n) Windows 8.1 Black:

Lenovo IdeaPad Flex 2. Product type: Laptop, Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.