Lenovo logo

Lenovo Essential G505 AMD A6 A6-5200 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M230 DOS License Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32887
Info modified on:
24 Jan 2025, 20:27:29
Short summary description Lenovo Essential G505 AMD A6 A6-5200 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M230 DOS License Black:

Lenovo Essential G505, AMD A6, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo Essential G505 AMD A6 A6-5200 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Hybrid-HDD AMD Radeon R5 M230 DOS License Black:

Lenovo Essential G505. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 8400. Operating system installed: DOS License. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.