Lenovo IdeaPad Flex 15, Intel® Core™ i3, 1.7 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 500 GB
Lenovo IdeaPad Flex 15. Product type: Hybrid (2-in-1), Form factor: Convertible (Fold-back screen). Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD. Operating system installed: Windows 8.1. Product colour: Black