Lenovo logo

Lenovo IdeaPad U430 Touch Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104952
Info modified on:
25 Jan 2025, 22:26:59
Short summary description Lenovo IdeaPad U430 Touch Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey:

Lenovo IdeaPad U430 Touch, Intel® Core™ i7, 1.8 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 4 GB, 256 GB

Long summary description Lenovo IdeaPad U430 Touch Intel® Core™ i7 i7-4500U Laptop 35.6 cm (14") Touchscreen Full HD 4 GB DDR3-SDRAM 256 GB SSD Windows 8 Grey:

Lenovo IdeaPad U430 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4500U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Grey

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.