Lenovo logo

Lenovo IdeaPad Yoga 2 11 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19590
Info modified on:
23 Jan 2025, 19:20:24
Short summary description Lenovo IdeaPad Yoga 2 11 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1:

Lenovo IdeaPad Yoga 2 11, Intel® Core™ i3, 1.5 GHz, 29.5 cm (11.6"), 4 GB, 128 GB, Windows 8.1

Long summary description Lenovo IdeaPad Yoga 2 11 Intel® Core™ i3 i3-4012Y Hybrid (2-in-1) 29.5 cm (11.6") 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8.1:

Lenovo IdeaPad Yoga 2 11. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i3, Processor model: i3-4012Y, Processor frequency: 1.5 GHz. Display diagonal: 29.5 cm (11.6"). Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4200. Operating system installed: Windows 8.1. Weight: 1.45 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.