Lenovo logo

Lenovo IdeaPad G505s AMD A8 A8-4500M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40805
Info modified on:
29 Jan 2025, 18:08:40
Short summary description Lenovo IdeaPad G505s AMD A8 A8-4500M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaPad G505s, AMD A8, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 500 GB

Long summary description Lenovo IdeaPad G505s AMD A8 A8-4500M Laptop 39.6 cm (15.6") 8 GB DDR3-SDRAM 500 GB HDD Windows 8.1 Black:

Lenovo IdeaPad G505s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 7640G. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.