Lenovo logo

Lenovo IdeaPad G500s Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 16 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26875
Info modified on:
02 Feb 2025, 23:04:33
Short summary description Lenovo IdeaPad G500s Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 16 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black:

Lenovo IdeaPad G500s, Intel® Core™ i7, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 16 GB, 500 GB

Long summary description Lenovo IdeaPad G500s Intel® Core™ i7 i7-3612QM Laptop 39.6 cm (15.6") 16 GB DDR3-SDRAM 500 GB Hybrid-HDD NVIDIA® GeForce® GT 720M Windows 8.1 Black:

Lenovo IdeaPad G500s. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3612QM, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 16 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.