Lenovo logo

Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB NVIDIA® GeForce® GT 740M Windows 8 White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105608
Info modified on:
22 Jan 2025, 06:18:52
Short summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo IdeaPad Z510, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z510 Intel® Core™ i5 i5-4200M Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB NVIDIA® GeForce® GT 740M Windows 8 White:

Lenovo IdeaPad Z510. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: Windows 8. Product colour: White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.