Lenovo Idea Tab S6000, 25.6 cm (10.1"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black
Lenovo Idea Tab S6000. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MT8125. Internal memory: 1 GB. Front camera resolution (numeric): 0.3 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 562.4 g. Operating system installed: Android. Product colour: Black