Lenovo logo

Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36371
Info modified on:
28 Jan 2025, 10:59:02
Short summary description Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Chocolate:

Lenovo IdeaPad Z410, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z410 Intel® Core™ i5 i5-4200M Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 1 TB HDD FreeDOS Chocolate:

Lenovo IdeaPad Z410. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600. Operating system installed: FreeDOS. Product colour: Chocolate

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.