Lenovo logo

Lenovo Idea Tab S5000 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104601
Info modified on:
14 Mar 2024, 19:41:25
Short summary description Lenovo Idea Tab S5000 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Lenovo Idea Tab S5000, 17.8 cm (7"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Black, Silver

Long summary description Lenovo Idea Tab S5000 3G Mediatek 16 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Black, Silver:

Lenovo Idea Tab S5000. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek, Processor model: MTK8125. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Assisted GPS (A-GPS). Weight: 245 g. Operating system installed: Android. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.