Lenovo logo

Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Aluminium, Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16326
Info modified on:
25 Jan 2025, 22:10:19
Short summary description Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Aluminium, Black:

Lenovo IdeaPad Z710, Intel® Core™ i7, 2.4 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4700MQ Laptop 43.9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® GT 740M Windows 8 Aluminium, Black:

Lenovo IdeaPad Z710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4700MQ, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: Windows 8. Product colour: Aluminium, Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.