Lenovo logo

Lenovo IdeaPad Yoga 13 Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27490
Info modified on:
01 Feb 2025, 05:12:11
Short summary description Lenovo IdeaPad Yoga 13 Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

Lenovo IdeaPad Yoga 13, Intel® Core™ i5, 1.7 GHz, 33.8 cm (13.3"), 1600 x 900 pixels, 4 GB, 128 GB

Long summary description Lenovo IdeaPad Yoga 13 Intel® Core™ i5 i5-3317U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen HD+ 4 GB DDR3L-SDRAM 128 GB SSD Wi-Fi 4 (802.11n) Windows 8 Grey, Silver:

Lenovo IdeaPad Yoga 13. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: Intel® Core™ i5, Processor model: i5-3317U, Processor frequency: 1.7 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD+, Display resolution: 1600 x 900 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.