Lenovo logo

Lenovo IdeaPad U310 Touch Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Grey, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89840
Info modified on:
29 Jan 2025, 19:33:38
Short summary description Lenovo IdeaPad U310 Touch Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Grey, Silver:

Lenovo IdeaPad U310 Touch, Intel® Core™ i5, 1.8 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 524 GB

Long summary description Lenovo IdeaPad U310 Touch Intel® Core™ i5 i5-3337U Laptop 33.8 cm (13.3") Touchscreen 4 GB DDR3-SDRAM 524 GB HDD+SSD Windows 8 Grey, Silver:

Lenovo IdeaPad U310 Touch. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 524 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Grey, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.