Lenovo logo

Lenovo IdeaPad G480 Intel® Celeron® B830 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Spanish Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41591
Info modified on:
22 Jan 2025, 06:09:07
Short summary description Lenovo IdeaPad G480 Intel® Celeron® B830 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Spanish Red:

Lenovo IdeaPad G480, Intel® Celeron®, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad G480 Intel® Celeron® B830 Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 1 TB HDD Windows 8 Spanish Red:

Lenovo IdeaPad G480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.