Lenovo logo

Lenovo IdeaPad Z585 AMD A6 A6-4400M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Grey, Metallic

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43722
Info modified on:
24 Jan 2025, 20:37:34
Short summary description Lenovo IdeaPad Z585 AMD A6 A6-4400M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Grey, Metallic:

Lenovo IdeaPad Z585, AMD A6, 2.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad Z585 AMD A6 A6-4400M Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Grey, Metallic:

Lenovo IdeaPad Z585. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-4400M, Processor frequency: 2.7 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 7520G, Discrete graphics card model: AMD Radeon HD 7670M. Product colour: Grey, Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.