Lenovo IdeaPad S400, Intel® Pentium®, 1.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
Lenovo IdeaPad S400. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 977, Processor frequency: 1.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product colour: Black, Red. Weight: 1.8 kg