Lenovo logo

Lenovo IdeaPad G570 Intel® Celeron® B800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96335
Info modified on:
25 Jan 2025, 22:25:40
Short summary description Lenovo IdeaPad G570 Intel® Celeron® B800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:

Lenovo IdeaPad G570, Intel® Celeron®, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Lenovo IdeaPad G570 Intel® Celeron® B800 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Brown:

Lenovo IdeaPad G570. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B800, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: FreeDOS. Product colour: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.