Lenovo logo

Lenovo IdeaPad Y470 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Multicolour

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50299
Info modified on:
27 Jan 2025, 09:01:04
Short summary description Lenovo IdeaPad Y470 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Multicolour:

Lenovo IdeaPad Y470, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Y470 Intel® Core™ i5 i5-2430M 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD Windows 7 Home Basic Multicolour:

Lenovo IdeaPad Y470. Processor family: Intel® Core™ i5, Processor model: i5-2430M, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Multicolour. Weight: 2.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.