Lenovo logo

Lenovo IdeaPad G470, 14", Pentium B940, 2GB, 500GB, Win 7 Starter/DVDRW Intel® Pentium® 35.6 cm (14") HD DDR3-SDRAM HDD Windows 7 Starter

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122952
Info modified on:
22 Jan 2025, 04:54:33
Short summary description Lenovo IdeaPad G470, 14", Pentium B940, 2GB, 500GB, Win 7 Starter/DVDRW Intel® Pentium® 35.6 cm (14") HD DDR3-SDRAM HDD Windows 7 Starter:

Lenovo IdeaPad G470, 14", Pentium B940, 2GB, 500GB, Win 7 Starter/DVDRW, Intel® Pentium®, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad G470, 14", Pentium B940, 2GB, 500GB, Win 7 Starter/DVDRW Intel® Pentium® 35.6 cm (14") HD DDR3-SDRAM HDD Windows 7 Starter:

Lenovo IdeaPad G470, 14", Pentium B940, 2GB, 500GB, Win 7 Starter/DVDRW. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B940, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Starter. Weight: 2.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.