Lenovo logo

Lenovo IdeaPad Y460p Intel® Core™ i7 i7-2630QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6550M Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59809
Info modified on:
02 Feb 2025, 23:07:47
Short summary description Lenovo IdeaPad Y460p Intel® Core™ i7 i7-2630QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6550M Windows 7 Home Premium Black:

Lenovo IdeaPad Y460p, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Y460p Intel® Core™ i7 i7-2630QM Laptop 35.6 cm (14") 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6550M Windows 7 Home Premium Black:

Lenovo IdeaPad Y460p. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2630QM, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.