Lenovo logo

Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M FreeDOS Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14991
Info modified on:
29 Jan 2025, 19:44:29
Short summary description Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M FreeDOS Black, Silver:

Lenovo IdeaPad Z710, Intel® Core™ i7, 2.5 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Lenovo IdeaPad Z710 Intel® Core™ i7 i7-4710MQ Laptop 43.9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB Hybrid-HDD NVIDIA® GeForce® 840M FreeDOS Black, Silver:

Lenovo IdeaPad Z710. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710MQ, Processor frequency: 2.5 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.