Lenovo Essential G50-70, Intel® Celeron®, 1.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
Lenovo Essential G50-70. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: 2957U, Processor frequency: 1.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Black