Lenovo logo

Lenovo Essential G505s AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 814 GB HDD+SSD AMD Radeon HD 8570M Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14140
Info modified on:
30 Jan 2025, 19:45:36
Short summary description Lenovo Essential G505s AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 814 GB HDD+SSD AMD Radeon HD 8570M Black:

Lenovo Essential G505s, AMD A10, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 814 GB

Long summary description Lenovo Essential G505s AMD A10 A10-5750M Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 814 GB HDD+SSD AMD Radeon HD 8570M Black:

Lenovo Essential G505s. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A10, Processor model: A10-5750M, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 814 GB, Storage media: HDD+SSD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8650G, Discrete graphics card model: AMD Radeon HD 8570M. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.