Lenovo logo

Lenovo Essential G505 AMD A4 A4-5000 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13189
Info modified on:
30 Jan 2025, 19:41:17
Short summary description Lenovo Essential G505 AMD A4 A4-5000 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Black:

Lenovo Essential G505, AMD A4, 1.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description Lenovo Essential G505 AMD A4 A4-5000 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 1 TB HDD Black:

Lenovo Essential G505. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-5000, Processor frequency: 1.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: AMD Radeon HD 8330. Product colour: Black. Weight: 2.6 kg

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.