Lenovo logo

Lenovo Yoga Tablet 8 3G Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10836
Info modified on:
25 Jul 2023, 10:13:33
Short summary description Lenovo Yoga Tablet 8 3G Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Silver:

Lenovo Yoga Tablet 8, 20.3 cm (8"), 1280 x 800 pixels, 16 GB, 1 GB, Android, Silver

Long summary description Lenovo Yoga Tablet 8 3G Mediatek 16 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Android Silver:

Lenovo Yoga Tablet 8. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 16 GB. Processor frequency: 1.2 GHz, Processor family: Mediatek. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.6 MP, Front camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 404 g. Operating system installed: Android. Product colour: Silver

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.