Lenovo logo

Lenovo IdeaPad Y500 Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21998
Info modified on:
29 Jan 2025, 18:19:04
Short summary description Lenovo IdeaPad Y500 Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Lenovo IdeaPad Y500, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 1.02 TB

Long summary description Lenovo IdeaPad Y500 Intel® Core™ i7 i7-3630QM Laptop 39.6 cm (15.6") HD 8 GB DDR3-SDRAM 1.02 TB HDD NVIDIA® GeForce® GT 650M Windows 8 Black:

Lenovo IdeaPad Y500. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1.02 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.