Lenovo logo

Lenovo Idea Tab Lynx K3011 Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Windows 8 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26096
Info modified on:
25 Jul 2023, 13:54:34
Short summary description Lenovo Idea Tab Lynx K3011 Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Windows 8 Black:

Lenovo Idea Tab Lynx K3011, 29.5 cm (11.6"), 1366 x 768 pixels, 64 GB, 2 GB, Windows 8, Black

Long summary description Lenovo Idea Tab Lynx K3011 Intel Atom® 64 GB 29.5 cm (11.6") 2 GB Windows 8 Black:

Lenovo Idea Tab Lynx K3011. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.8 GHz, Processor family: Intel Atom®, Processor model: Z2760. Internal memory: 2 GB. Front camera. Card reader integrated. Weight: 1.2 kg. Operating system installed: Windows 8. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.