Lenovo logo

Lenovo IdeaPad G780 Intel® Celeron® B830 43.9 cm (17.3") HD+ 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34101
Info modified on:
22 Jan 2025, 05:48:27
Short summary description Lenovo IdeaPad G780 Intel® Celeron® B830 43.9 cm (17.3") HD+ 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad G780, Intel® Celeron®, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad G780 Intel® Celeron® B830 43.9 cm (17.3") HD+ 2 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Brown:

Lenovo IdeaPad G780. Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B830, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Home Premium. Product colour: Brown

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.