Lenovo logo

Lenovo IdeaPad S100C Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64421
Info modified on:
25 Jan 2025, 22:13:21
Short summary description Lenovo IdeaPad S100C Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

Lenovo IdeaPad S100C, 25.6 cm (10.1"), 2 GB, DDR3-SDRAM, 320 GB, Windows 7 Starter, Black

Long summary description Lenovo IdeaPad S100C Netbook 25.6 cm (10.1") 2 GB DDR3-SDRAM 320 GB HDD Windows 7 Starter Black:

Lenovo IdeaPad S100C. Product type: Netbook. Display diagonal: 25.6 cm (10.1"). Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.15 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.