Lenovo logo

Lenovo IdeaPad Y480 Intel® Core™ i7 i7-3610QM Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) FreeDOS Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81364
Info modified on:
01 Feb 2025, 05:12:52
Short summary description Lenovo IdeaPad Y480 Intel® Core™ i7 i7-3610QM Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) FreeDOS Grey:

Lenovo IdeaPad Y480, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description Lenovo IdeaPad Y480 Intel® Core™ i7 i7-3610QM Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 640M Wi-Fi 4 (802.11n) FreeDOS Grey:

Lenovo IdeaPad Y480. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Grey

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.