Lenovo logo

Lenovo IdeaPad S205 AMD Dual-Core C-50 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB FreeDOS English Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49563
Info modified on:
24 Jan 2025, 20:38:12
Short summary description Lenovo IdeaPad S205 AMD Dual-Core C-50 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB FreeDOS English Black:

Lenovo IdeaPad IdeaPad S205, AMD Dual-Core, 1 GHz, 29.5 cm (11.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description Lenovo IdeaPad S205 AMD Dual-Core C-50 Netbook 29.5 cm (11.6") 2 GB DDR3-SDRAM 500 GB FreeDOS English Black:

Lenovo IdeaPad IdeaPad S205. Product type: Netbook. Processor family: AMD Dual-Core, Processor model: C-50, Processor frequency: 1 GHz. Display diagonal: 29.5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Mobile network generation: 3G. Operating system installed: FreeDOS. Product colour: Black. Weight: 1.48 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.