Lenovo logo

Lenovo Essential G475 AMD E E-300 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131014
Info modified on:
23 Jan 2025, 18:34:59
Short summary description Lenovo Essential G475 AMD E E-300 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo Essential G475, AMD E, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB, FreeDOS

Long summary description Lenovo Essential G475 AMD E E-300 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD FreeDOS Black:

Lenovo Essential G475. Form factor: Clamshell. Processor family: AMD E, Processor model: E-300. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.2 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.