Lenovo logo

Lenovo Essential B575e AMD E E-300 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69146
Info modified on:
22 Jan 2025, 05:29:00
Short summary description Lenovo Essential B575e AMD E E-300 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black:

Lenovo Essential B575e, AMD E, 1.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo Essential B575e AMD E E-300 Laptop 39.6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black:

Lenovo Essential B575e. Product type: Laptop, Form factor: Clamshell. Processor family: AMD E, Processor model: E-300, Processor frequency: 1.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Discrete graphics card model: AMD Radeon HD 6470M. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.