Lenovo logo

Lenovo Essential G460 Intel® Core™ i5 i5-480M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD Windows 7 Ultimate Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11292
Info modified on:
23 Jan 2025, 19:07:14
Short summary description Lenovo Essential G460 Intel® Core™ i5 i5-480M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD Windows 7 Ultimate Black:

Lenovo Essential G460, Intel® Core™ i5, 2.66 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description Lenovo Essential G460 Intel® Core™ i5 i5-480M Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 640 GB HDD Windows 7 Ultimate Black:

Lenovo Essential G460. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-480M, Processor frequency: 2.66 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Ultimate. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.