Lenovo logo

Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 410M FreeDOS Pink

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6678
Info modified on:
29 Jan 2025, 18:36:56
Short summary description Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 410M FreeDOS Pink:

Lenovo IdeaPad Z370, Intel® Core™ i3, 2.1 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 2 GB, 640 GB

Long summary description Lenovo IdeaPad Z370 Intel® Core™ i3 i3-2310M Laptop 33.8 cm (13.3") HD 2 GB DDR3-SDRAM 640 GB HDD NVIDIA® GeForce® GT 410M FreeDOS Pink:

Lenovo IdeaPad Z370. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD±RW. Operating system installed: FreeDOS. Product colour: Pink

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.