Lenovo logo

Lenovo IdeaPad Y450 Intel® Core™2 Duo T6600 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, White

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14156
Info modified on:
01 Feb 2025, 05:34:51
Short summary description Lenovo IdeaPad Y450 Intel® Core™2 Duo T6600 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, White:

Lenovo IdeaPad Y450, Intel® Core™2 Duo, 2.2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description Lenovo IdeaPad Y450 Intel® Core™2 Duo T6600 Laptop 35.6 cm (14") HD 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® G210M Wi-Fi 4 (802.11n) Windows 7 Home Premium Black, White:

Lenovo IdeaPad Y450. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T6600, Processor frequency: 2.2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Home Premium. Product colour: Black, White

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.