Lenovo C C360, 49.5 cm (19.5"), HD+, Intel Pentium G, 2 GB, 500 GB, Windows 8.1
Lenovo C C360. Product type: All-in-One PC. Display diagonal: 49.5 cm (19.5"), HD type: HD+, Display resolution: 1600 x 900 pixels. Processor family: Intel Pentium G, Processor frequency: 2.8 GHz. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: White