Lenovo logo

Lenovo IdeaCentre C460 Intel Pentium G G3250T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21103
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Lenovo IdeaCentre C460 Intel Pentium G G3250T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C460, 54.6 cm (21.5"), Full HD, Intel Pentium G, 4 GB, 1 TB, Windows 8.1

Long summary description Lenovo IdeaCentre C460 Intel Pentium G G3250T 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 1 TB HDD Windows 8.1 Wi-Fi 4 (802.11n) Black:

Lenovo IdeaCentre C460. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel Pentium G, Processor frequency: 2.8 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD±RW. Operating system installed: Windows 8.1. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.