Lenovo logo

Lenovo IdeaCentre H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8 Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79895
Info modified on:
07 Oct 2024, 17:44:34
Short summary description Lenovo IdeaCentre H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8 Tower PC Black:

Lenovo IdeaCentre H530, 3.2 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD-RW, Windows 8

Long summary description Lenovo IdeaCentre H530 Intel® Core™ i5 i5-4460 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon R7 240 Windows 8 Tower PC Black:

Lenovo IdeaCentre H530. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-4460. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: AMD Radeon R7 240. Operating system installed: Windows 8, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.